Yageo USA Automotive Grade Chip Resistors AC1206FR-0714RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206FR-0714RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206FR-0714RL
Automotive Grade Chip Resistors AC1206FR-0714RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/4W 14ohm 1% - AC1206FR-0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 14ohm 1%
AC1206FR-0714RL
Thick Film Resistors - SMD 1/4W 14ohm 1% AC1206FR-0714RL
Thick Film Resistors - SMD 1/4W 14ohm 1%

Thick Film Resistors - SMD 1/4W 14ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC1206FR-0714RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0714RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-0714RLDKR-ND
RES SMD 14 OHM 1% 1/4W 1206

RES SMD 14 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-0714RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0714RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-0714RLTR-ND
14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

14 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-0714RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-0714RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-0714RLCT-ND
RES SMD 14 OHM 1% 1/4W 1206

RES SMD 14 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5387
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5387
RES, 14R, 1%, 0.25W, THICK FILM, 1206; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 14R, 1%, 0.25W, THICK FILM, 1206; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7079
Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7079
RES, 14R, 1%, 0.25W, THICK FILM, 1206; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 14R, 1%, 0.25W, THICK FILM, 1206; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC1206FR-0714RL AC1206FR-0714RL 13-AC1206FR-0714RLDKR-ND 59AK5387
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/4W 14ohm 1% Chip Resistor - Surface Mount Res, 14R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 14 ohms 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details