RES SMD 11 OHM 1% 1/4W 1206
11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 11 OHM 1% 1/4W 1206
RES, 11R, 1%, 0.25W, THICK FILM, 1206; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
AUTOMOTIVE AC SERIES 1206 (3216) 11 OHM ±1% 1/4 (0.25) ROHS COMPLIANT: YES
RES SMD 11 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AC1206FR-0711RLCT-ND | 58AK2746 | 58AK2745 | AC1206FR-0711RL |
| Product Name | Chip Resistor - Surface Mount | Res, 11R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo | Automotive Ac Series 1206 (3216) 11 Ohm ±1% 1/4 (0.25) Rohs Compliant Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |