Yageo USA Chip Resistors AC1206FR-0710RL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC1206FR-0710RL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC1206FR-0710RL
Chip Resistors AC1206FR-0710RL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373675-AC1206FR-0710RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373675-AC1206FR-0710RL
Resistors - Chip Resistor - Surface Mount 1373675-AC1206FR-0710RL
Win Source Part Number: 1373675-AC1206FR-071 0RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373675-AC1206FR-0710RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More - AC1206FR-0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More
AC1206FR-0710RL
YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More AC1206FR-0710RL
YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More

YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More

Supplier's Site
Surface Mount Resistors - 1978251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978251P
Surface Mount Resistors 1978251P
Yageo AC1206FR-0710RL Resistor

Yageo AC1206FR-0710RL Resistor

Supplier's Site
Surface Mount Resistors - 1978250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978250
Surface Mount Resistors 1978250
Yageo AC1206FR-0710RL Resistor

Yageo AC1206FR-0710RL Resistor

Supplier's Site
Surface Mount Resistors - 1978251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978251
Surface Mount Resistors 1978251
Yageo AC1206FR-0710RL Resistor

Yageo AC1206FR-0710RL Resistor

Supplier's Site
SMD 10 OHM 4W Resistor - 52-AC1206FR-0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 4W Resistor
52-AC1206FR-0710RL
SMD 10 OHM 4W Resistor 52-AC1206FR-0710RL
RES SMD 10 OHM 1% 1/4W 1206 Product overview: AC1206FR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-0710RL can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 1/4W 1206 Product overview: AC1206FR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-10LJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10LJDKR-ND
Chip Resistor - Surface Mount 311-10LJDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10LJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10LJCT-ND
Chip Resistor - Surface Mount 311-10LJCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10LJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10LJTR-ND
Chip Resistor - Surface Mount 311-10LJTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6582
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6582
RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1243
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1243
RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-0710RL
Chip Resistor - Surface Mount AC1206FR-0710RL
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1206FR-0710RL 1373675-AC1206FR-0710RL AC1206FR-0710RL 1978251P 1978250 52-AC1206FR-0710RL 311-10LJDKR-ND 82AH6582 59AK1243 AC1206FR-0710RL
Product Name Chip Resistors Resistors - Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 10ohm 1% 1/4W Learn More Surface Mount Resistors Surface Mount Resistors SMD 10 OHM 4W Resistor Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details