Yageo USA Ceramic Capacitors AC0805KRX7RBBB472

Description
4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3181-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3181-6-ND
Ceramic Capacitors 311-3181-6-ND
4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3181-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3181-2-ND
Ceramic Capacitors 311-3181-2-ND
4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3181-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3181-1-ND
Ceramic Capacitors 311-3181-1-ND
4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - AC0805KRX7RBBB472 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805KRX7RBBB472
Ceramic Capacitors AC0805KRX7RBBB472
CAP CER 4700PF 500V X7R 0805

CAP CER 4700PF 500V X7R 0805

Supplier's Site Datasheet
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo - 34AK0571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo
34AK0571
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo 34AK0571
CAP, 4700PF, 500V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo - 34AK0572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo
34AK0572
Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo 34AK0572
CAP, 4700PF, 500V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 4700PF, 500V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-3181-6-ND 311-3181-2-ND AC0805KRX7RBBB472 34AK0571
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 500V, Mlcc, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details