Yageo USA MLCCs - Multilayer Ceramic Capacitors AC0805KRX7R9BB104

Description
Yageo AC0805KRX7R9BB104
Request a Quote Datasheet
Description
Yageo AC0805KRX7R9BB104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1985387 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1985387
MLCCs - Multilayer Ceramic Capacitors 1985387
Yageo AC0805KRX7R9BB104

Yageo AC0805KRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1985386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1985386
MLCCs - Multilayer Ceramic Capacitors 1985386
Yageo AC0805KRX7R9BB104

Yageo AC0805KRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1985387P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1985387P
MLCCs - Multilayer Ceramic Capacitors 1985387P
Yageo AC0805KRX7R9BB104

Yageo AC0805KRX7R9BB104

Supplier's Site
Ceramic Capacitors - 311-3037-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3037-2-ND
Ceramic Capacitors 311-3037-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3037-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3037-1-ND
Ceramic Capacitors 311-3037-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3037-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3037-6-ND
Ceramic Capacitors 311-3037-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328692-AC0805KRX7R9BB104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328692-AC0805KRX7R9BB104
Capacitors - Ceramic Capacitors 1328692-AC0805KRX7R9BB104
Manufacturer: Yageo Win Source Part Number: 1328692-AC0805KRX7R9 BB104 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3037-2,311-3037- 6,AC0805KRX7R9BB104- ND,311-3037-1 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328692-AC0805KRX7R9BB104
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3037-2,311-3037-6,AC0805KRX7R9BB104-ND,311-3037-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.1uF 50V Capacitor
60-AC0805KRX7R9BB104
Automotive SMD 0.1uF 50V Capacitor 60-AC0805KRX7R9BB104
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C Automotive T/R Product overview: AC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C Automotive T/R Product overview: AC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
AC0805KRX7R9BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT AC0805KRX7R9BB104
50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 69AH6566 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
69AH6566
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 69AH6566
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo - 40AJ6165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo
40AJ6165
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo 40AJ6165
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - AC0805KRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0805KRX7R9BB104
Ceramic Capacitors AC0805KRX7R9BB104
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1985387 1985387P 311-3037-2-ND 311-3037-6-ND 1328692-AC0805KRX7R9BB104 60-AC0805KRX7R9BB104 AC0805KRX7R9BB104 69AH6566 AC0805KRX7R9BB104
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Automotive SMD 0.1uF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details