Yageo USA Ceramic Capacitors AC0805KRX7R0BB153

Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0805KRX7R0BB153TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KRX7R0BB153TR-ND
Ceramic Capacitors 13-AC0805KRX7R0BB153TR-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805KRX7R0BB153DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KRX7R0BB153DKR-ND
Ceramic Capacitors 13-AC0805KRX7R0BB153DKR-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805KRX7R0BB153CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KRX7R0BB153CT-ND
Ceramic Capacitors 13-AC0805KRX7R0BB153CT-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo - 34AK0577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo
34AK0577
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo 34AK0577
CAP, 15000PF, 100V, MLCC, 0805; Capacitance:0.015µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 15000PF, 100V, MLCC, 0805; Capacitance:0.015µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo - 34AK0578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo
34AK0578
Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo 34AK0578
CAP, 15000PF, 100V, MLCC, 0805; Capacitance:0.015µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

CAP, 15000PF, 100V, MLCC, 0805; Capacitance:0.015µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-AC0805KRX7R0BB153TR-ND 13-AC0805KRX7R0BB153DKR-ND 34AK0577
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 15000Pf, 100V, Mlcc, 0805; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers