Yageo USA Ceramic Capacitors AC0805KPX7R9BB103

Description
CAP CER 10000PF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0805KPX7R9BB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KPX7R9BB103TR-ND
Ceramic Capacitors 13-AC0805KPX7R9BB103TR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805KPX7R9BB103DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KPX7R9BB103DKR-ND
Ceramic Capacitors 13-AC0805KPX7R9BB103DKR-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-AC0805KPX7R9BB103CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0805KPX7R9BB103CT-ND
Ceramic Capacitors 13-AC0805KPX7R9BB103CT-ND
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-AC0805KPX7R9BB103TR-ND 13-AC0805KPX7R9BB103DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details