Yageo USA Chip Resistor - Surface Mount AC0805JR-13100RL

Description
RES 100 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES 100 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805JR-13100RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805JR-13100RL-ND
Chip Resistor - Surface Mount 13-AC0805JR-13100RL-ND
RES 100 OHM 5% 1/8W 0805

RES 100 OHM 5% 1/8W 0805

Buy Now Datasheet
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5425
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5425
RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK5424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK5424
Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK5424
RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0805JR-13100RL-ND 58AK5425
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers