Yageo USA 100 KOHM 4W Resistor AC0805FR-7W100KL

Description
RES 100 KOHM 1% 1/4W 0805 Product overview: AC0805FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-7W100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 KOHM 1% 1/4W 0805 Product overview: AC0805FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-7W100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 KOHM 4W Resistor - 52-AC0805FR-7W100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 KOHM 4W Resistor
52-AC0805FR-7W100KL
100 KOHM 4W Resistor 52-AC0805FR-7W100KL
RES 100 KOHM 1% 1/4W 0805 Product overview: AC0805FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-7W100KL can be used for catalog matching and distributor lookup.

RES 100 KOHM 1% 1/4W 0805 Product overview: AC0805FR-7W100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-7W100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1336751-AC0805FR-7W100KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1336751-AC0805FR-7W100KL
Resistors - Chip Resistor - Surface Mount 1336751-AC0805FR-7W100KL
Win Source Part Number: 1336751-AC0805FR-7W1 00KL Category: Resistors - Chip Resistor - Surface Mount Series: AC Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1336751-AC0805FR-7W100KL
Category: Resistors - Chip Resistor - Surface Mount
Series: AC
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-7W100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-7W100KLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-7W100KLTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-7W100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-7W100KLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-7W100KLCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-7W100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-7W100KLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-7W100KLDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Yageo - 31AK9312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Yageo
31AK9312
Res, 100K, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Yageo 31AK9312
RES, 100K, 1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo - 49AK0811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo
49AK0811
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo 49AK0811
RES, 100K, 1%, 0.25W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100K, 1%, 0.25W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo - 49AK0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo
49AK0810
Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo 49AK0810
RES, 100K, 1%, 0.25W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100K, 1%, 0.25W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-AC0805FR-7W100KL 1336751-AC0805FR-7W100KL 13-AC0805FR-7W100KLTR-ND 31AK9312 49AK0811
Product Name 100 KOHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Yageo Res, 100K, 1%, 0.25W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers