Yageo USA Chip Resistor - Surface Mount AC0805FR-079R31L

Description
9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC0805FR-079R31L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0805FR-079R31L-ND
Chip Resistor - Surface Mount AC0805FR-079R31L-ND
9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

9.31 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-079R31L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-079R31L
Resistors - Chip Resistor - Surface Mount AC0805FR-079R31L
RES SMD 9.31 OHM 1% 1/8W 0805

RES SMD 9.31 OHM 1% 1/8W 0805

Supplier's Site
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK5323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK5323
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK5323
RES, 9R31, 1%, 0.125W, THICK FILM, 0805; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 9R31, 1%, 0.125W, THICK FILM, 0805; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK3316
Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK3316
RES, 9R31, 1%, 0.125W, THICK FILM, 0805; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 9R31, 1%, 0.125W, THICK FILM, 0805; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC0805FR-079R31L-ND AC0805FR-079R31L 59AK5323
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 9R31, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details