Yageo USA Chip Resistor - Surface Mount AC0805FR-0784K5L

Description
RES SMD 84.5K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 84.5K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-0784K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0784K5LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0784K5LDKR-ND
RES SMD 84.5K OHM 1% 1/8W 0805

RES SMD 84.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0784K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0784K5LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0784K5LTR-ND
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0784K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0784K5LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-0784K5LCT-ND
RES SMD 84.5K OHM 1% 1/8W 0805

RES SMD 84.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-0784K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-0784K5L
Resistors - Chip Resistor - Surface Mount AC0805FR-0784K5L
RES SMD 84.5K OHM 1% 1/8W 0805

RES SMD 84.5K OHM 1% 1/8W 0805

Supplier's Site
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK3315
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK3315
RES, 84K5, 1%, 0.125W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 84K5, 1%, 0.125W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9160
Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9160
RES, 84K5, 1%, 0.125W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 84K5, 1%, 0.125W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-0784K5LDKR-ND AC0805FR-0784K5L 59AK3315
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 84K5, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers