Yageo USA Chip Resistor - Surface Mount AC0805FR-07806RL

Description
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07806RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07806RLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07806RLDKR-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07806RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07806RLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07806RLTR-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07806RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07806RLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07806RLCT-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2678
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2678
RES, 806R, 1%, 0.125W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 806R, 1%, 0.125W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK5315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK5315
Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK5315
RES, 806R, 1%, 0.125W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 806R, 1%, 0.125W, THICK FILM, 0805; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 806 OHM 1% 1/8W 0805 - 898-AC0805FR-07806RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 806 OHM 1% 1/8W 0805
898-AC0805FR-07806RL
RES SMD 806 OHM 1% 1/8W 0805 898-AC0805FR-07806RL
RES SMD 806 OHM 1% 1/8W 0805

RES SMD 806 OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-07806RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07806RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07806RL
RES SMD 806 OHM 1% 1/8W 0805

RES SMD 806 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AC0805FR-07806RLDKR-ND 58AK2678 898-AC0805FR-07806RL AC0805FR-07806RL
Product Name Chip Resistor - Surface Mount Res, 806R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo RES SMD 806 OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 806 ohms 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers