681 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/8W 681ohm 1%
RES SMD 681 OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AC0805FR-07681RL-ND | AC0805FR-07681RL | AC0805FR-07681RL |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8W 681ohm 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Resistance Range | 681 ohms | 681 ohms | 681 ohms |