Thick Film Resistors - SMD 1/8W 61.9ohm 1%
Res General Purpose Thick Film 0805 61.9 Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R Product overview: AC0805FR-0761R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61.9 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-0761R9L can be used for catalog matching and distributor lookup.
61.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 61R9, 1%, 0.125W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
RES, 61R9, 1%, 0.125W, THICK FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0805FR-0761R9L | 52-AC0805FR-0761R9L | AC0805FR-0761R9L-ND | 58AK5383 |
| Product Name | Thick Film Resistors - SMD 1/8W 61.9ohm 1% | 61.9 Ohm 8W Resistor | Chip Resistor - Surface Mount | Res, 61R9, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 61.9 ohms | 61.9 ohms | 61.9 ohms | 61.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |