Yageo USA Automotive Grade Chip Resistors AC0805FR-0756K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0805FR-0756K2L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0805FR-0756K2L
Automotive Grade Chip Resistors AC0805FR-0756K2L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - AC0805FR-0756K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0805FR-0756K2L-ND
Chip Resistor - Surface Mount AC0805FR-0756K2L-ND
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8W 56.2K ohm 1% - AC0805FR-0756K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 56.2K ohm 1%
AC0805FR-0756K2L
Thick Film Resistors - SMD 1/8W 56.2K ohm 1% AC0805FR-0756K2L
Thick Film Resistors - SMD 1/8W 56.2Kohm 1%

Thick Film Resistors - SMD 1/8W 56.2Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0805FR-0756K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-0756K2L
Resistors - Chip Resistor - Surface Mount AC0805FR-0756K2L
RES SMD 56.2K OHM 1% 1/8W 0805

RES SMD 56.2K OHM 1% 1/8W 0805

Supplier's Site
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2664
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2664
RES, 56K2, 1%, 0.125W, THICK FILM, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56K2, 1%, 0.125W, THICK FILM, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK1180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK1180
Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK1180
RES, 56K2, 1%, 0.125W, THICK FILM, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56K2, 1%, 0.125W, THICK FILM, 0805; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0805FR-0756K2L AC0805FR-0756K2L-ND AC0805FR-0756K2L AC0805FR-0756K2L 58AK2664
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8W 56.2K ohm 1% Resistors - Chip Resistor - Surface Mount Res, 56K2, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 56200 ohms 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers