Yageo USA Resistors - Chip Resistor - Surface Mount AC0805FR-07470RL

Description
Manufacturer: Yageo Win Source Part Number: 1326637-AC0805FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3733CT,YAG3733DKR ,YAG3733TR,AC0805FR- 07470RL-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326637-AC0805FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3733CT,YAG3733DKR ,YAG3733TR,AC0805FR- 07470RL-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326637-AC0805FR-07470RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326637-AC0805FR-07470RL
Resistors - Chip Resistor - Surface Mount 1326637-AC0805FR-07470RL
Manufacturer: Yageo Win Source Part Number: 1326637-AC0805FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3733CT,YAG3733DKR ,YAG3733TR,AC0805FR- 07470RL-ND RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326637-AC0805FR-07470RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3733CT,YAG3733DKR,YAG3733TR,AC0805FR-07470RL-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3733DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3733DKR-ND
Chip Resistor - Surface Mount YAG3733DKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3733CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3733CT-ND
Chip Resistor - Surface Mount YAG3733CT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3733TR-ND
Chip Resistor - Surface Mount YAG3733TR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8W 470ohm 1% - AC0805FR-07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 470ohm 1%
AC0805FR-07470RL
Thick Film Resistors - SMD 1/8W 470ohm 1% AC0805FR-07470RL
Thick Film Resistors - SMD 1/8W 470ohm 1%

Thick Film Resistors - SMD 1/8W 470ohm 1%

Supplier's Site
Surface Mount Resistors - 1978191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978191
Surface Mount Resistors 1978191
Yageo AC0805FR-07470RL Resistor

Yageo AC0805FR-07470RL Resistor

Supplier's Site
Surface Mount Resistors - 1978189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978189
Surface Mount Resistors 1978189
Yageo AC0805FR-07470RL Resistor

Yageo AC0805FR-07470RL Resistor

Supplier's Site
Surface Mount Resistors - 1978191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978191P
Surface Mount Resistors 1978191P
Yageo AC0805FR-07470RL Resistor

Yageo AC0805FR-07470RL Resistor

Supplier's Site
Automotive 8W 470ohm Resistor - 52-AC0805FR-07470RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8W 470ohm Resistor
52-AC0805FR-07470RL
Automotive 8W 470ohm Resistor 52-AC0805FR-07470RL
Thick Film Resistors 1/8W 470ohm 1% AEC-Q200 Product overview: AC0805FR-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07470RL can be used for catalog matching and distributor lookup.

Thick Film Resistors 1/8W 470ohm 1% AEC-Q200 Product overview: AC0805FR-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0805FR-07470RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-07470RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07470RL
Resistors - Chip Resistor - Surface Mount AC0805FR-07470RL
RES SMD 470 OHM 1% 1/8W 0805

RES SMD 470 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - AC0805FR-07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0805FR-07470RL
Chip Resistor - Surface Mount AC0805FR-07470RL
RES SMD 470 OHM 1% 1/8W 0805

RES SMD 470 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH6566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH6566
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH6566
RES, 470R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0783
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0783
RES, 470R, 1%, 0.125W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 1%, 0.125W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0782
Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0782
RES, 470R, 1%, 0.125W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 1%, 0.125W, THICK FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1326637-AC0805FR-07470RL YAG3733DKR-ND AC0805FR-07470RL 1978191 1978189 1978191P 52-AC0805FR-07470RL AC0805FR-07470RL AC0805FR-07470RL 82AH6566 49AK0783
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8W 470ohm 1% Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive 8W 470ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 470R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 2.2 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details