Yageo USA Thick Film Resistors - SMD 1/8W 33.2K ohm 1% AC0805FR-0733KL

Description
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 33.2K ohm 1% - AC0805FR-0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 33.2K ohm 1%
AC0805FR-0733KL
Thick Film Resistors - SMD 1/8W 33.2K ohm 1% AC0805FR-0733KL
Thick Film Resistors - SMD 1/8W 33.2Kohm 1%

Thick Film Resistors - SMD 1/8W 33.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3726TR-ND
Chip Resistor - Surface Mount YAG3726TR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3726CT-ND
Chip Resistor - Surface Mount YAG3726CT-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3726DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3726DKR-ND
Chip Resistor - Surface Mount YAG3726DKR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK5696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK5696
Res, 33K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK5696
RES, 33K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0773
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0773
RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK0774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK0774
Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK0774
RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, THICK FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AC0805FR-0733KL YAG3726TR-ND 30AK5696 49AK0773
Product Name Thick Film Resistors - SMD 1/8W 33.2K ohm 1% Chip Resistor - Surface Mount Res, 33K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 33K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details