Yageo USA Thick Film Resistors - SMD 1/8W 2.8K ohm 1% AC0805FR-072K8L

Description
Thick Film Resistors - SMD 1/8W 2.8Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 2.8Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 2.8K ohm 1% - AC0805FR-072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 2.8K ohm 1%
AC0805FR-072K8L
Thick Film Resistors - SMD 1/8W 2.8K ohm 1% AC0805FR-072K8L
Thick Film Resistors - SMD 1/8W 2.8Kohm 1%

Thick Film Resistors - SMD 1/8W 2.8Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805FR-072K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-072K8LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-072K8LCT-ND
RES SMD 2.8K OHM 1% 1/8W 0805

RES SMD 2.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-072K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-072K8LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-072K8LTR-ND
2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-072K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-072K8LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-072K8LDKR-ND
RES SMD 2.8K OHM 1% 1/8W 0805

RES SMD 2.8K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number AC0805FR-072K8L 13-AC0805FR-072K8LCT-ND
Product Name Thick Film Resistors - SMD 1/8W 2.8K ohm 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details