Yageo USA Thick Film Resistors - SMD 1/8W 26.1K ohm 1% AC0805FR-0726K1L

Description
Thick Film Resistors - SMD 1/8W 26.1Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8W 26.1Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8W 26.1K ohm 1% - AC0805FR-0726K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8W 26.1K ohm 1%
AC0805FR-0726K1L
Thick Film Resistors - SMD 1/8W 26.1K ohm 1% AC0805FR-0726K1L
Thick Film Resistors - SMD 1/8W 26.1Kohm 1%

Thick Film Resistors - SMD 1/8W 26.1Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0805FR-0726K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0726K1LCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-0726K1LCT-ND
RES SMD 26.1K OHM 1% 1/8W 0805

RES SMD 26.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0726K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0726K1LDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0726K1LDKR-ND
RES SMD 26.1K OHM 1% 1/8W 0805

RES SMD 26.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-0726K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-0726K1LTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-0726K1LTR-ND
26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

26.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 59AK1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
59AK1145
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 59AK1145
RES, 26K1, 1%, 0.125W, THICK FILM, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26K1, 1%, 0.125W, THICK FILM, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK6971
Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK6971
RES, 26K1, 1%, 0.125W, THICK FILM, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26K1, 1%, 0.125W, THICK FILM, 0805; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC0805FR-0726K1L 13-AC0805FR-0726K1LCT-ND 59AK1145
Product Name Thick Film Resistors - SMD 1/8W 26.1K ohm 1% Chip Resistor - Surface Mount Res, 26K1, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details