RES 267 OHM 1% 1/8W 0805
RES, 267R, 1%, 0.125W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES, 267R, 1%, 0.125W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RESISTOR CHIP
RES 267 OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-AC0805FR-07267RLTR-ND | 59AK1148 | AC0805FR-07267RL | AC0805FR-07267RL |
| Product Name | Chip Resistor - Surface Mount | Res, 267R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 267 ohms | 267 ohms | 267 ohms | 267 ohms |