Yageo USA Chip Resistor - Surface Mount AC0805FR-07102KL

Description
RES SMD 102K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 102K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0805FR-07102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07102KLCT-ND
Chip Resistor - Surface Mount 13-AC0805FR-07102KLCT-ND
RES SMD 102K OHM 1% 1/8W 0805

RES SMD 102K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07102KLDKR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07102KLDKR-ND
RES SMD 102K OHM 1% 1/8W 0805

RES SMD 102K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0805FR-07102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0805FR-07102KLTR-ND
Chip Resistor - Surface Mount 13-AC0805FR-07102KLTR-ND
102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

102 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0805FR-07102KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0805FR-07102KL
Resistors - Chip Resistor - Surface Mount AC0805FR-07102KL
RES SMD 102K OHM 1% 1/8W 0805

RES SMD 102K OHM 1% 1/8W 0805

Supplier's Site
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK2611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK2611
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK2611
RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 58AK9097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
58AK9097
Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 58AK9097
RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 102K, 1%, 0.125W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC0805FR-07102KLCT-ND AC0805FR-07102KL 58AK2611
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 102K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details