Yageo USA Chip Resistor - Surface Mount AC0612FR-0756RL

Description
RES 56 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 56 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-0756RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0756RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0756RLTR-ND
RES 56 OHM 1% 3/4W 0612

RES 56 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0756RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0756RLDKR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0756RLDKR-ND
RES 56 OHM 1% 3/4W 0612

RES 56 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0756RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0756RLCT-ND
Chip Resistor - Surface Mount 13-AC0612FR-0756RLCT-ND
RES 56 OHM 1% 3/4W 0612

RES 56 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0612FR-0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0612FR-0756RL
Chip Resistor - Surface Mount AC0612FR-0756RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK5335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK5335
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK5335
RES, 56R, 1%, 0.75W, THICK FILM, 0612; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56R, 1%, 0.75W, THICK FILM, 0612; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK3236
Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK3236
RES, 56R, 1%, 0.75W, THICK FILM, 0612; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 56R, 1%, 0.75W, THICK FILM, 0612; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AC0612FR-0756RLTR-ND AC0612FR-0756RL 58AK5335
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073188P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1500 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details