Yageo USA Chip Resistor - Surface Mount AC0612FR-0751RL

Description
RES 51 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 51 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-0751RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0751RL-ND
Chip Resistor - Surface Mount 13-AC0612FR-0751RL-ND
RES 51 OHM 1% 3/4W 0612

RES 51 OHM 1% 3/4W 0612

Buy Now Datasheet
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK5229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK5229
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK5229
RES, 51R, 1%, 0.75W, THICK FILM, 0612; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 51R, 1%, 0.75W, THICK FILM, 0612; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK9080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK9080
Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK9080
RES, 51R, 1%, 0.75W, THICK FILM, 0612; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 51R, 1%, 0.75W, THICK FILM, 0612; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0612FR-0751RL-ND 59AK5229
Product Name Chip Resistor - Surface Mount Res, 51R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric]
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers