Yageo USA Chip Resistor - Surface Mount AC0612FR-0747RL

Description
RES 47 OHM 1% 3/4W 0612
Request a Quote Datasheet
Description
RES 47 OHM 1% 3/4W 0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0612FR-0747RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0747RLDKR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0747RLDKR-ND
RES 47 OHM 1% 3/4W 0612

RES 47 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0747RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0747RLTR-ND
Chip Resistor - Surface Mount 13-AC0612FR-0747RLTR-ND
RES 47 OHM 1% 3/4W 0612

RES 47 OHM 1% 3/4W 0612

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0612FR-0747RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0612FR-0747RLCT-ND
Chip Resistor - Surface Mount 13-AC0612FR-0747RLCT-ND
RES 47 OHM 1% 3/4W 0612

RES 47 OHM 1% 3/4W 0612

Buy Now Datasheet
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 59AK1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
59AK1106
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 59AK1106
RES, 47R, 1%, 0.75W, THICK FILM, 0612; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R, 1%, 0.75W, THICK FILM, 0612; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo - 58AK2594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo
58AK2594
Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo 58AK2594
RES, 47R, 1%, 0.75W, THICK FILM, 0612; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R, 1%, 0.75W, THICK FILM, 0612; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:0612 Wide [1632 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0612FR-0747RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0612FR-0747RL
Resistors - Chip Resistor - Surface Mount AC0612FR-0747RL
RES 47 OHM 1% 3/4W 0612

RES 47 OHM 1% 3/4W 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC0612FR-0747RLDKR-ND 59AK1106 AC0612FR-0747RL
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 0.75W, Thick Film, 0612; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 Wide [1632 Metric] 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers