Yageo USA Ceramic Capacitors AC0603JRX7R9BB222

Description
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0603JRX7R9BB222TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603JRX7R9BB222TR-ND
Ceramic Capacitors 13-AC0603JRX7R9BB222TR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603JRX7R9BB222DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603JRX7R9BB222DKR-ND
Ceramic Capacitors 13-AC0603JRX7R9BB222DKR-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC0603JRX7R9BB222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0603JRX7R9BB222CT-ND
Ceramic Capacitors 13-AC0603JRX7R9BB222CT-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - AC0603JRX7R9BB222 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC0603JRX7R9BB222
Ceramic Capacitors AC0603JRX7R9BB222
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo - 34AK0428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo
34AK0428
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo 34AK0428
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo - 34AK0427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo
34AK0427
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo 34AK0427
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-AC0603JRX7R9BB222TR-ND 13-AC0603JRX7R9BB222DKR-ND AC0603JRX7R9BB222 34AK0428
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details