Yageo USA Chip Resistors AC0603JR-0716KL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AC0603JR-0716KL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AC0603JR-0716KL
Chip Resistors AC0603JR-0716KL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603JR-0716KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0716KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0716KLDKR-ND
RES SMD 16K OHM 5% 1/10W 0603

RES SMD 16K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0716KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0716KLCT-ND
Chip Resistor - Surface Mount 13-AC0603JR-0716KLCT-ND
RES SMD 16K OHM 5% 1/10W 0603

RES SMD 16K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603JR-0716KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603JR-0716KLTR-ND
Chip Resistor - Surface Mount 13-AC0603JR-0716KLTR-ND
16 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

16 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 16K ohm 5% - AC0603JR-0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 16K ohm 5%
AC0603JR-0716KL
Thick Film Resistors - SMD 1/10W 16K ohm 5% AC0603JR-0716KL
Thick Film Resistors - SMD 1/10W 16Kohm 5%

Thick Film Resistors - SMD 1/10W 16Kohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603JR-0716KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603JR-0716KL
Resistors - Chip Resistor - Surface Mount AC0603JR-0716KL
RES SMD 16K OHM 5% 1/10W 0603

RES SMD 16K OHM 5% 1/10W 0603

Supplier's Site
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK6916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK6916
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK6916
RES, 16K, 5%, 0.1W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K, 5%, 0.1W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3197
Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3197
RES, 16K, 5%, 0.1W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 16K, 5%, 0.1W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0603JR-0716KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603JR-0716KL
Chip Resistor - Surface Mount AC0603JR-0716KL
RES SMD 16K OHM 5% 1/10W 0603

RES SMD 16K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603JR-0716KL 13-AC0603JR-0716KLDKR-ND AC0603JR-0716KL AC0603JR-0716KL 58AK6916 AC0603JR-0716KL
Product Name Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 16K ohm 5% Resistors - Chip Resistor - Surface Mount Res, 16K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 16000 ohms 16000 ohms 16000 ohms 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details