Yageo USA Chip Resistor - Surface Mount AC0603FR-101KL

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo AC series thick film chip resistor, part number 49AK0659, features a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, which is equivalent to 1608 metric. This resistor is AEC-Q200 qualified, making it suitable for automotive applications and general-purpose use. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is designed for high reliability, with 100% automatic optical inspection prior to taping. Its moisture sensitivity level is classified as MSL 1, indicating a robust performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Yageo AC series thick film chip resistor, part number 49AK0659, features a resistance value of 1 kΩ with a tolerance of ±1%. It has a power rating of 0.1 W and is packaged in a 0603 case size, which is equivalent to 1608 metric. This resistor is AEC-Q200 qualified, making it suitable for automotive applications and general-purpose use. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is designed for high reliability, with 100% automatic optical inspection prior to taping. Its moisture sensitivity level is classified as MSL 1, indicating a robust performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-101KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-101KLDKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-101KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-101KLTR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-101KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-101KLCT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 1K ohm 1% - AC0603FR-101KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 1K ohm 1%
AC0603FR-101KL
Thick Film Resistors - SMD 1/10W 1K ohm 1% AC0603FR-101KL
Thick Film Resistors - SMD 1/10W 1Kohm 1%

Thick Film Resistors - SMD 1/10W 1Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1341208-AC0603FR-101KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341208-AC0603FR-101KL
Resistors - Chip Resistor - Surface Mount 1341208-AC0603FR-101KL
Win Source Part Number: 1341208-AC0603FR-101 KL Category: Resistors - Chip Resistor - Surface Mount Series: AC Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1341208-AC0603FR-101KL
Category: Resistors - Chip Resistor - Surface Mount
Series: AC
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0603FR-101KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-101KL
Chip Resistor - Surface Mount AC0603FR-101KL
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 31AK9289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
31AK9289
Res, 1K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 31AK9289
RES, 1K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0659
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0659
RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0658
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0658
RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-AC0603FR-101KLDKR-ND AC0603FR-101KL 1341208-AC0603FR-101KL AC0603FR-101KL 31AK9289 49AK0659
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 1K ohm 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details