8.06 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 8.06ohm 1%
RES SMD 8.06 OHM 1% 1/10W 0603
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-078R06L | AC0603FR-078R06L-ND | AC0603FR-078R06L | AC0603FR-078R06L |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 8.06ohm 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Resistance Range | 8.06 ohms | 8.06 ohms | 8.06 ohms | 8.06 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts |
| Category / Application | Automotive; General Use |