RES SMD 887 OHM 1% 1/10W 0603
887 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 887 OHM 1% 1/10W 0603
Thick Film Resistors - SMD 1/10W 887ohm 1%
SMD Chip Resistor, 887 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-07887RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 887 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 887 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07887RL can be used for catalog matching and distributor lookup.
RES, 887R, 1%, 0.1W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 887R, 1%, 0.1W, THICK FILM, 0603; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 887 OHM 1% 1/10W 0603
RES SMD 887 OHM 1% 1/10W 0603
| Yageo USA | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | AC0603FR-07887RL | 13-AC0603FR-07887RLCT-ND | AC0603FR-07887RL | 52-AC0603FR-07887RL | 58AK6897 | AC0603FR-07887RL | AC0603FR-07887RL |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 887ohm 1% | SMD 887 Ohm 100 mW Resistor | Res, 887R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Resistance Range | 887 ohms | 887 ohms | 887 ohms | 887 ohms | 887 ohms | 887 ohms | 887 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |