80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
80.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
SMD Chip Resistor, 80.6 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-0780K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0780K6L can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/10W 80.6Kohm 1%
RES, 80K6, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 80K6, 1%, 0.1W, THICK FILM, 0603; Resistance:80.6kohm;
RES, 80K6, 1%, 0.1W, THICK FILM, 0603; Resistance:80.6kohm;
RES SMD 80.6K OHM 1% 1/10W 0603
Thick Film Resistors - SMD 1/10W 80.6K ohm 1% AEC-Q200
| Yageo USA | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-0780K6L | 13-AC0603FR-0780K6LCT-ND | 52-AC0603FR-0780K6L | AC0603FR-0780K6L | 30AK5687 | 49AK0655 | AC0603FR-0780K6L | 898-AC0603FR-0780K6L |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | SMD 80.6 kOhm 100 mW Resistor | Thick Film Resistors - SMD 1/10W 80.6K ohm 1% | Res, 80K6, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 80K6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 80.6K ohm 1% AEC-Q200 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 80600 ohms | 80600 ohms | 80600 ohms | 80600 ohms | 80600 ohms | 80600 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | ||
| Category / Application | Automotive; General Use | General Use |