Thick Film Resistors - SMD 1/10W 6.65Kohm 1%
Res Thick Film 0603 6.65K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD Automotive T/R Product overview: AC0603FR-076K65L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-076K65L can be used for catalog matching and distributor lookup.
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 6K65, 1%, 0.1W, THICK FILM, 0603; Resistance:6.65kohm;
RES, 6K65, 1%, 0.1W, THICK FILM, 0603; Resistance:6.65kohm;
RES SMD 6.65K OHM 1% 1/10W 0603
| Yageo USA | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-076K65L | AC0603FR-076K65L | 52-AC0603FR-076K65L | 13-AC0603FR-076K65LTR-ND | 59AK1031 | AC0603FR-076K65L |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 6.65K ohm 1% | Automotive SMD 0.1W 10W Resistor | Chip Resistor - Surface Mount | Res, 6K65, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 6650 ohms | 6650 ohms | 6650 ohms | 6650 ohms | 6650 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |