Yageo USA Automotive Grade Chip Resistors AC0603FR-07698RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-07698RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-07698RL
Automotive Grade Chip Resistors AC0603FR-07698RL
General Features

General Features

Supplier's Site
SMD 698 Ohm 10W Resistor - 52-AC0603FR-07698RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 698 Ohm 10W Resistor
52-AC0603FR-07698RL
SMD 698 Ohm 10W Resistor 52-AC0603FR-07698RL
Res Thick Film 0603 698 Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: AC0603FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 698 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07698RL can be used for catalog matching and distributor lookup.

Res Thick Film 0603 698 Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: AC0603FR-07698RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 698 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07698RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07698RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07698RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07698RLTR-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07698RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07698RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07698RLDKR-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07698RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07698RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07698RLCT-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 698ohm 1% - AC0603FR-07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 698ohm 1%
AC0603FR-07698RL
Thick Film Resistors - SMD 1/10W 698ohm 1% AC0603FR-07698RL
Thick Film Resistors - SMD 1/10W 698ohm 1%

Thick Film Resistors - SMD 1/10W 698ohm 1%

Supplier's Site
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0638
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0638
RES, 698R, 1%, 0.1W, THICK FILM, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 698R, 1%, 0.1W, THICK FILM, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0639
Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0639
RES, 698R, 1%, 0.1W, THICK FILM, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 698R, 1%, 0.1W, THICK FILM, 0603; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-07698RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07698RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07698RL
RES SMD 698 OHM 1% 1/10W 0603

RES SMD 698 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-07698RL 52-AC0603FR-07698RL 13-AC0603FR-07698RLTR-ND AC0603FR-07698RL 49AK0638 AC0603FR-07698RL
Product Name Automotive Grade Chip Resistors SMD 698 Ohm 10W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 698ohm 1% Res, 698R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers