Yageo USA Automotive Grade Chip Resistors AC0603FR-0764R9L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0764R9L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0764R9L
Automotive Grade Chip Resistors AC0603FR-0764R9L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 64.9ohm 1% - AC0603FR-0764R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 64.9ohm 1%
AC0603FR-0764R9L
Thick Film Resistors - SMD 1/10W 64.9ohm 1% AC0603FR-0764R9L
Thick Film Resistors - SMD 1/10W 64.9ohm 1%

Thick Film Resistors - SMD 1/10W 64.9ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - AC0603FR-0764R9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC0603FR-0764R9L-ND
Chip Resistor - Surface Mount AC0603FR-0764R9L-ND
64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

64.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number AC0603FR-0764R9L AC0603FR-0764R9L AC0603FR-0764R9L-ND
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 64.9ohm 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details