Yageo USA Chip Resistor - Surface Mount AC0603FR-0763K4L

Description
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-0763K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0763K4LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0763K4LTR-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0763K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0763K4LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-0763K4LCT-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-0763K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-0763K4LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-0763K4LDKR-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R - 898-AC0603FR-0763K4L - Utmel Electronic Limited
Hong Kong, China
Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R
898-AC0603FR-0763K4L
Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R 898-AC0603FR-0763K4L
Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R

Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R

Supplier's Site
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9019
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9019
RES, 63K4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 63K4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3155
Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3155
RES, 63K4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 63K4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC0603FR-0763K4LTR-ND 898-AC0603FR-0763K4L 58AK9019
Product Name Chip Resistor - Surface Mount Res General Purpose Thick Film 0603 63.4K Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R Res, 63K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details