47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
47.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 47K5, 1%, 0.1W, THICK FILM, 0603; Resistance:47.5kohm;
RES, 47K5, 1%, 0.1W, THICK FILM, 0603; Resistance:47.5kohm;
Yageo USA | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | AC0603FR-0747K5L | YAG5340TR-ND | 59AK3136 |
Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Res, 47K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
Configuration | Single Resistor | Single Resistor | Single Resistor |
Resistance Range | 47500 ohms | 47500 ohms | 47500 ohms |
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
Category / Application | Automotive; General Use | General Use |