Yageo USA Automotive Grade Chip Resistors AC0603FR-073KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-073KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-073KL
Automotive Grade Chip Resistors AC0603FR-073KL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 3K ohm 1% - AC0603FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 3K ohm 1%
AC0603FR-073KL
Thick Film Resistors - SMD 1/10W 3K ohm 1% AC0603FR-073KL
Thick Film Resistors - SMD 1/10W 3Kohm 1%

Thick Film Resistors - SMD 1/10W 3Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373527-AC0603FR-073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373527-AC0603FR-073KL
Resistors - Chip Resistor - Surface Mount 1373527-AC0603FR-073KL
Win Source Part Number: 1373527-AC0603FR-073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373527-AC0603FR-073KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3607CT-ND
Chip Resistor - Surface Mount YAG3607CT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3607TR-ND
Chip Resistor - Surface Mount YAG3607TR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3607DKR-ND
Chip Resistor - Surface Mount YAG3607DKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978067
Surface Mount Resistors 1978067
Yageo AC0603FR-073KL Resistor

Yageo AC0603FR-073KL Resistor

Supplier's Site
Surface Mount Resistors - 1978067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978067P
Surface Mount Resistors 1978067P
Yageo AC0603FR-073KL Resistor

Yageo AC0603FR-073KL Resistor

Supplier's Site
Surface Mount Resistors - 1978066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978066
Surface Mount Resistors 1978066
Yageo AC0603FR-073KL Resistor

Yageo AC0603FR-073KL Resistor

Supplier's Site
SMD 3 kOhm 100 mW Resistor - 52-AC0603FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 kOhm 100 mW Resistor
52-AC0603FR-073KL
SMD 3 kOhm 100 mW Resistor 52-AC0603FR-073KL
SMD Chip Resistor, 3 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-073KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 3 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-073KL
Chip Resistor - Surface Mount AC0603FR-073KL
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200 - 898-AC0603FR-073KL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200
898-AC0603FR-073KL
Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200 898-AC0603FR-073KL
Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200

Supplier's Site
Res, 3K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6502
Res, 3K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6502
RES, 3K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0567
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0567
RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0568
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0568
RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number AC0603FR-073KL AC0603FR-073KL 1373527-AC0603FR-073KL YAG3607CT-ND 1978067 1978067P 1978066 52-AC0603FR-073KL AC0603FR-073KL 898-AC0603FR-073KL 82AH6502 49AK0567
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 3K ohm 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 3 kOhm 100 mW Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 3K ohm 1% AEC-Q200 Res, 3K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details