Yageo USA Automotive Grade Chip Resistors AC0603FR-073K9L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-073K9L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-073K9L
Automotive Grade Chip Resistors AC0603FR-073K9L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/10W 3.9K ohm 1% - AC0603FR-073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 3.9K ohm 1%
AC0603FR-073K9L
Thick Film Resistors - SMD 1/10W 3.9K ohm 1% AC0603FR-073K9L
Thick Film Resistors - SMD 1/10W 3.9Kohm 1%

Thick Film Resistors - SMD 1/10W 3.9Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3606CT-ND
Chip Resistor - Surface Mount YAG3606CT-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3606DKR-ND
Chip Resistor - Surface Mount YAG3606DKR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3606TR-ND
Chip Resistor - Surface Mount YAG3606TR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC0603FR-073K9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-073K9L
Resistors - Chip Resistor - Surface Mount AC0603FR-073K9L
RES SMD 3.9K OHM 1% 1/10W 0603

RES SMD 3.9K OHM 1% 1/10W 0603

Supplier's Site
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6504
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6504
RES, 3K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0572
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0572
RES, 3K9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0571
Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0571
RES, 3K9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K9, 1%, 0.1W, THICK FILM, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-073K9L AC0603FR-073K9L YAG3606CT-ND AC0603FR-073K9L 82AH6504 49AK0572
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/10W 3.9K ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 3K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details