390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/10W 390ohm 1%
RES, 390R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 390R, 1%, 0.1W, THICK FILM, 0603; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 390 OHM 1% 1/10W 0603
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07390RL | 13-AC0603FR-07390RLCT-ND | AC0603FR-07390RL | 30AK5684 | 59AK3122 | AC0603FR-07390RL |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10W 390ohm 1% | Res, 390R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 390R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms | 390 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |