Thick Film Resistors - SMD 1/10W 340Lohm 1%
SMD Chip Resistor, 340 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-07340KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 340 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-07340KL can be used for catalog matching and distributor lookup.
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
340 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 340K, 1%, 0.1W, THICK FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 340K, 1%, 0.1W, THICK FILM, 0603; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-07340KL | AC0603FR-07340KL | 52-AC0603FR-07340KL | 13-AC0603FR-07340KLCT-ND | 58AK4650 |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 340Lohm 1% | SMD 340 kOhm 100 mW Resistor | Chip Resistor - Surface Mount | Res, 340K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 340000 ohms | 340000 ohms | 340000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |