2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
SMD Chip Resistor, 2.2 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-072R2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072R2L can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/10W2.2ohm 1%
Manufacturer: Yageo
Win Source Part Number: 1326727-AC0603FR-072
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC0603FR-072R2L-ND,Y
RoHS Status: ROHS3 Compliant
RES SMD 2.2 OHM 1% 1/10W 0603
Thick Film Resistors 1/10W2.2 ohm 1% AEC-Q200
RES SMD 2.2 OHM 1% 1/10W 0603
RES, 2R2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 2R2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | AC0603FR-072R2L | YAG3592DKR-ND | 52-AC0603FR-072R2L | AC0603FR-072R2L | 1326727-AC0603FR-072R2L | AC0603FR-072R2L | 898-AC0603FR-072R2L | AC0603FR-072R2L | 59AK5099 |
| Product Name | Automotive Grade Chip Resistors | Chip Resistor - Surface Mount | SMD 2.2 Ohm 100 mW Resistor | Thick Film Resistors - SMD 1/10W2.2 ohm 1% | Resistors - Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors 1/10W2.2 ohm 1% AEC-Q200 | Chip Resistor - Surface Mount | Res, 2R2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Category / Application | Automotive; General Use | General Use |