Yageo USA Automotive Grade Chip Resistors AC0603FR-072M4L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-072M4L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-072M4L
Automotive Grade Chip Resistors AC0603FR-072M4L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC0603FR-072M4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-072M4LDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-072M4LDKR-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-072M4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-072M4LTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-072M4LTR-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-072M4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-072M4LCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-072M4LCT-ND
2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.4 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 2.4M ohm 1% - AC0603FR-072M4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 2.4M ohm 1%
AC0603FR-072M4L
Thick Film Resistors - SMD 1/10W 2.4M ohm 1% AC0603FR-072M4L
Thick Film Resistors - SMD 1/10W 2.4Mohm 1%

Thick Film Resistors - SMD 1/10W 2.4Mohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-072M4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-072M4L
Resistors - Chip Resistor - Surface Mount AC0603FR-072M4L
RES SMD 2.4M OHM 1% 1/10W 0603

RES SMD 2.4M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC0603FR-072M4L 13-AC0603FR-072M4LDKR-ND AC0603FR-072M4L AC0603FR-072M4L
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 2.4M ohm 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 2.40E6 ohms 2.40E6 ohms 2.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details