Yageo USA Automotive Grade Chip Resistors AC0603FR-072KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-072KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-072KL
Automotive Grade Chip Resistors AC0603FR-072KL
General Features

General Features

Supplier's Site
SMD 2 kOhm 100 mW Resistor - 52-AC0603FR-072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 kOhm 100 mW Resistor
52-AC0603FR-072KL
SMD 2 kOhm 100 mW Resistor 52-AC0603FR-072KL
SMD Chip Resistor, 2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 2 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1978054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978054
Surface Mount Resistors 1978054
Yageo AC0603FR-072KL Resistor

Yageo AC0603FR-072KL Resistor

Supplier's Site
Surface Mount Resistors - 1978053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978053
Surface Mount Resistors 1978053
Yageo AC0603FR-072KL Resistor

Yageo AC0603FR-072KL Resistor

Supplier's Site
Surface Mount Resistors - 1978054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978054P
Surface Mount Resistors 1978054P
Yageo AC0603FR-072KL Resistor

Yageo AC0603FR-072KL Resistor

Supplier's Site
Thick Film Resistors - SMD 1/10W 2K ohm 1% - AC0603FR-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 2K ohm 1%
AC0603FR-072KL
Thick Film Resistors - SMD 1/10W 2K ohm 1% AC0603FR-072KL
Thick Film Resistors - SMD 1/10W 2Kohm 1%

Thick Film Resistors - SMD 1/10W 2Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326792-AC0603FR-072KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326792-AC0603FR-072KL
Resistors - Chip Resistor - Surface Mount 1326792-AC0603FR-072KL
Manufacturer: Yageo Win Source Part Number: 1326792-AC0603FR-072 KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: AC0603FR-072KL-ND,YA G3590CT,YAG3590DKR,Y AG3590TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326792-AC0603FR-072KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC0603FR-072KL-ND,YAG3590CT,YAG3590DKR,YAG3590TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3590CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3590CT-ND
Chip Resistor - Surface Mount YAG3590CT-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3590DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3590DKR-ND
Chip Resistor - Surface Mount YAG3590DKR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3590TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3590TR-ND
Chip Resistor - Surface Mount YAG3590TR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6487
Res, 2K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6487
RES, 2K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0526
Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0526
RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC0603FR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0603FR-072KL
Chip Resistor - Surface Mount AC0603FR-072KL
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC0603FR-072KL 52-AC0603FR-072KL 1978054 1978053 1978054P AC0603FR-072KL 1326792-AC0603FR-072KL YAG3590CT-ND 82AH6487 49AK0526 AC0603FR-072KL
Product Name Automotive Grade Chip Resistors SMD 2 kOhm 100 mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/10W 2K ohm 1% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 2K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details