Yageo USA Automotive Grade Chip Resistors AC0603FR-072K7L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-072K7L - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-072K7L
Automotive Grade Chip Resistors AC0603FR-072K7L
General Features

General Features

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1328827-AC0603FR-072K7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328827-AC0603FR-072K7L
Resistors - Chip Resistor - Surface Mount 1328827-AC0603FR-072K7L
Manufacturer: Yageo Win Source Part Number: 1328827-AC0603FR-072 K7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3589DKR,AC0603FR- 072K7L-ND,YAG3589TR, YAG3589CT RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328827-AC0603FR-072K7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3589DKR,AC0603FR-072K7L-ND,YAG3589TR,YAG3589CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/10W 2.7K ohm 1% - AC0603FR-072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 2.7K ohm 1%
AC0603FR-072K7L
Thick Film Resistors - SMD 1/10W 2.7K ohm 1% AC0603FR-072K7L
Thick Film Resistors - SMD 1/10W 2.7Kohm 1%

Thick Film Resistors - SMD 1/10W 2.7Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3589CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3589CT-ND
Chip Resistor - Surface Mount YAG3589CT-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3589DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3589DKR-ND
Chip Resistor - Surface Mount YAG3589DKR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3589TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3589TR-ND
Chip Resistor - Surface Mount YAG3589TR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Automotive SMD 10W Resistor - 52-AC0603FR-072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-AC0603FR-072K7L
Automotive SMD 10W Resistor 52-AC0603FR-072K7L
Thick Film Resistors - SMD 1/10W 2.7K ohm 1% AEC-Q200 Product overview: AC0603FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072K7L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/10W 2.7K ohm 1% AEC-Q200 Product overview: AC0603FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1978052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978052P
Surface Mount Resistors 1978052P
Yageo AC0603FR-072K7L Resistor

Yageo AC0603FR-072K7L Resistor

Supplier's Site
Surface Mount Resistors - 1978052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978052
Surface Mount Resistors 1978052
Yageo AC0603FR-072K7L Resistor

Yageo AC0603FR-072K7L Resistor

Supplier's Site
Surface Mount Resistors - 1978051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978051
Surface Mount Resistors 1978051
Yageo AC0603FR-072K7L Resistor

Yageo AC0603FR-072K7L Resistor

Supplier's Site
Res, 2K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH6490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH6490
Res, 2K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH6490
RES, 2K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 2K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0534
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0534
RES, 2K7, 1%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K7, 1%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0533
Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0533
RES, 2K7, 1%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K7, 1%, 0.1W, THICK FILM, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-072K7L 1328827-AC0603FR-072K7L AC0603FR-072K7L YAG3589CT-ND 52-AC0603FR-072K7L 1978052P 1978052 82AH6490 49AK0534
Product Name Automotive Grade Chip Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10W 2.7K ohm 1% Chip Resistor - Surface Mount Automotive SMD 10W Resistor Surface Mount Resistors Surface Mount Resistors Res, 2K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 2K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details