Thick Film Resistors - SMD 1/10W 23.7ohm 1%
23.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AC0603FR-0723R7L | AC0603FR-0723R7L | AC0603FR-0723R7L-ND |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/10W 23.7ohm 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Resistance Range | 23.7 ohms | 23.7 ohms | 23.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |