Yageo USA Automotive Grade Chip Resistors AC0603FR-0722RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0603FR-0722RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0603FR-0722RL
Automotive Grade Chip Resistors AC0603FR-0722RL
General Features

General Features

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373629-AC0603FR-0722RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373629-AC0603FR-0722RL
Resistors - Chip Resistor - Surface Mount 1373629-AC0603FR-0722RL
Win Source Part Number: 1373629-AC0603FR-072 2RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 22 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373629-AC0603FR-0722RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 22 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3581CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3581CT-ND
Chip Resistor - Surface Mount YAG3581CT-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3581DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3581DKR-ND
Chip Resistor - Surface Mount YAG3581DKR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3581TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3581TR-ND
Chip Resistor - Surface Mount YAG3581TR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 22 Ohm 100 mW Resistor - 52-AC0603FR-0722RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 100 mW Resistor
52-AC0603FR-0722RL
SMD 22 Ohm 100 mW Resistor 52-AC0603FR-0722RL
SMD Chip Resistor, 22 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0722RL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 22 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: AC0603FR-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0603FR-0722RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10W 22ohm 1% - AC0603FR-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10W 22ohm 1%
AC0603FR-0722RL
Thick Film Resistors - SMD 1/10W 22ohm 1% AC0603FR-0722RL
Thick Film Resistors - SMD 1/10W 22ohm 1%

Thick Film Resistors - SMD 1/10W 22ohm 1%

Supplier's Site
Res, 22R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 31AK9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
31AK9287
Res, 22R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 31AK9287
RES, 22R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 22R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0549
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0549
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0550
Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0550
RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC0603FR-0722RL 1373629-AC0603FR-0722RL YAG3581CT-ND 52-AC0603FR-0722RL AC0603FR-0722RL 31AK9287 49AK0549
Product Name Automotive Grade Chip Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 22 Ohm 100 mW Resistor Thick Film Resistors - SMD 1/10W 22ohm 1% Res, 22R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 22R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details