Yageo USA Chip Resistor - Surface Mount AC0603FR-07124RL

Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-07124RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07124RLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07124RLDKR-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07124RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07124RLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07124RLTR-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07124RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07124RLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07124RLCT-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK2430
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK2430
RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK2429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK2429
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK2429
RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R - 898-AC0603FR-07124RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R
898-AC0603FR-07124RL
Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R 898-AC0603FR-07124RL
Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R

Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC0603FR-07124RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0603FR-07124RL
Resistors - Chip Resistor - Surface Mount AC0603FR-07124RL
RES SMD 124 OHM 1% 1/10W 0603

RES SMD 124 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AC0603FR-07124RLDKR-ND 58AK2430 898-AC0603FR-07124RL AC0603FR-07124RL
Product Name Chip Resistor - Surface Mount Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Res Thick Film 0603 124 Ohm 1% 0.1W(1/10W) ±100ppm/C Sulfur Resistant Molded SMD Automotive Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details