Yageo USA Chip Resistor - Surface Mount AC0603FR-07115KL

Description
RES SMD 115K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 115K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC0603FR-07115KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07115KLDKR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07115KLDKR-ND
RES SMD 115K OHM 1% 1/10W 0603

RES SMD 115K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07115KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07115KLTR-ND
Chip Resistor - Surface Mount 13-AC0603FR-07115KLTR-ND
115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC0603FR-07115KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC0603FR-07115KLCT-ND
Chip Resistor - Surface Mount 13-AC0603FR-07115KLCT-ND
RES SMD 115K OHM 1% 1/10W 0603

RES SMD 115K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK8932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK8932
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK8932
RES, 115K, 1%, 0.1W, THICK FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 115K, 1%, 0.1W, THICK FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5076
Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5076
RES, 115K, 1%, 0.1W, THICK FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 115K, 1%, 0.1W, THICK FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC0603FR-07115KLDKR-ND 58AK8932
Product Name Chip Resistor - Surface Mount Res, 115K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers