RES 2K OHM 0.5% 1/10W 0603
RES, 2K, 0.5%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 2K, 0.5%, 0.1W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AC0603DR-072KL-ND | 58AK2407 | AC0603DR-072KL |
| Product Name | Chip Resistor - Surface Mount | Res, 2K, 0.5%, 0.1W, Thick Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |