Yageo USA Ceramic Capacitors AC0402KPX7R9BB102

Description
CAP CER 1000PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC0402KPX7R9BB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB102TR-ND
Ceramic Capacitors 13-AC0402KPX7R9BB102TR-ND
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402KPX7R9BB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB102CT-ND
Ceramic Capacitors 13-AC0402KPX7R9BB102CT-ND
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-AC0402KPX7R9BB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC0402KPX7R9BB102DKR-ND
Ceramic Capacitors 13-AC0402KPX7R9BB102DKR-ND
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-AC0402KPX7R9BB102TR-ND 13-AC0402KPX7R9BB102DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers