- Trained on our vast library of engineering resources.

Yageo USA Automotive Grade Chip Resistors AC0402JR-07100RL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC0402JR-07100RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC0402JR-07100RL
Automotive Grade Chip Resistors AC0402JR-07100RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG3516DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3516DKR-ND
Chip Resistor - Surface Mount YAG3516DKR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3516TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3516TR-ND
Chip Resistor - Surface Mount YAG3516TR-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3516CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3516CT-ND
Chip Resistor - Surface Mount YAG3516CT-ND
100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326747-AC0402JR-07100RL - Win Source Electronics
Yishun, Singapore
Resistors - Chip Resistor - Surface Mount
1326747-AC0402JR-07100RL
Resistors - Chip Resistor - Surface Mount 1326747-AC0402JR-07100RL
Manufacturer: Yageo Win Source Part Number: 1326747-AC0402JR-071 00RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG3516DKR,AC0402JR- 07100RL-ND,YAG3516CT ,YAG3516TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326747-AC0402JR-07100RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG3516DKR,AC0402JR-07100RL-ND,YAG3516CT,YAG3516TR
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
Res, 100R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo - 82AH6463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo
82AH6463
Res, 100R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo 82AH6463
RES, 100R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 5%, 0.0625W, 0402, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0468
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0468
RES, 100R, 5%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK0467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK0467
Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK0467
RES, 100R, 5%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.063W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC0402JR-07100RL YAG3516DKR-ND 1326747-AC0402JR-07100RL 82AH6463 49AK0468
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100R, 5%, 0.0625W, 0402, Thick Film Rohs Compliant Yageo Res, 100R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0625 watts 0.0630 watts 0.0630 watts 0.0630 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
ISA-Weld® Precision Resistors for High Current Applications - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application High Current Resistor; Precision Resistor
Mounting / Packaging 3516
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details